Status: | Unknown |
---|---|
Series: | SLS Series |
RoHS: | Unknown |
Contact Configuration | DP5T |
---|---|
Switch Operation | - |
Switch Mounting | Through Hole |
Product Range | SLS Series |
Contact Current Max | 250mA |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 12V |
Orientation | Vertical |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Raised |
Actuator Type | Raised Slide |
Contact Current AC Max | 250mA |
Contact Current DC Max | 150mA |
Dielectric Strength VDC | 500V |
External Depth | 10.2mm |
External Width | 23.19mm |
Height Max | 7mm |
Length | 23.19mm |
Material | Steel |
No. of Mechanical Operations | 10000 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Sls250Pc04=Slide Switch,dp5T |Alcoswitch Te Connectivity SLS250PC04 | Newark Electronics |
Slide Switches SLS250PC04=SLIDE SWITCH DP5T | Rapid Electronics |
SLIDE SWITCH, 5 POS | element14 |
Where can I find additional details, specifications and documents for a SLS250PC04?
Additional datasheets, footprints and schematics for SLS250PC04 are listed on our Part Details page. You can also find images and similar parts to SLS250PC04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLS250PC04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLS250PC04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLS250PC04 fall under?
The SLS250PC04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SLS250PC04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLS250PC04 you can contact the distributor directly for product support, shipping queries etc.
Is the SLS250PC04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLS250PC04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for SLS250PC04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLS250PC04 often in real-time on the comparison pages.
What if I can't find stock of SLS250PC04?
You can fill out our help required form which you can use to request a quote for SLS250PC04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.