Status: | Unknown |
---|---|
Series: | SLS-121 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Panel |
Product Range | SLS-121 Series |
Contact Current Max | 250mA |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | - |
Orientation | Vertical |
SVHC | Lead (27-Jun-2018) |
Actuation Type | Raised |
Actuator Type | Raised Slide |
Contact Current AC Max | 300mA |
SWITCH, SLIDE, SPDT | element14 |
Switch, Slide, Spdt, 250Ma, 125V, Thd | Newark Electronics |
Where can I find additional details, specifications and documents for a SLS12104?
Additional datasheets, footprints and schematics for SLS12104 are listed on our Part Details page. You can also find images and similar parts to SLS12104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLS12104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLS12104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLS12104 fall under?
The SLS12104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SLS12104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLS12104 you can contact the distributor directly for product support, shipping queries etc.
Is the SLS12104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLS12104 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SLS12104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLS12104 often in real-time on the comparison pages.
What if I can't find stock of SLS12104?
You can fill out our help required form which you can use to request a quote for SLS12104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.