Status: | Unknown |
---|---|
Series: | SiS412DN |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.25
|
39,083
in stock
|
Buy Now | |
element14
from US$0.25
|
39,080
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
9,000
in stock
|
Buy Now | |
RS
from US$0.30
|
5,640
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
692
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now |
TrenchFET® power MOSFET |
100 % Rg tested |
Datasheet |
---|
SiS412DN |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
AN822 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MOSFET, N-CH, 30V, 12A, POWERPAK8 | Farnell |
N-CH SINGLE 30V PPAK 1212-8 | TTI Europe |
N-Ch PowerPAK1212 30V 24mohm@10V- Lead(P | RS |
SiS412DN Series N-Channel 30 V 24 mOhms SMT Power Mosfet - PowerPAK-1212-8 | Future Electronics |
Trans MOSFET N-CH 30V 8.7A 8-Pin PowerPAK 1212 T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N Channel, 40V, 12A, Powerpak8 | Newark Electronics |
MOSFET N-CH 30V 12A 1212-8 PPAK | Siliconix / Vishay SIS412DN-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SIS412DN-T1-GE3?
Additional datasheets, footprints and schematics for SIS412DN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIS412DN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIS412DN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIS412DN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIS412DN-T1-GE3 fall under?
The SIS412DN-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIS412DN-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIS412DN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIS412DN-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIS412DN-T1-GE3 have stock available?
Authorised distributors including Farnell, element14, TTI Europe, RS and Future Electronics have stock available or on a lead time for SIS412DN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIS412DN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIS412DN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIS412DN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.