Status: | Unknown |
---|---|
Series: | SiR892DP |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
No stock
|
Buy Now |
Datasheet |
---|
SiR892DP |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Application Note AN821 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
MOSFET, N CH, 25V, 50A, POWERPAK SO | Farnell |
Where can I find additional details, specifications and documents for a SIR892DP-T1-GE3?
Additional datasheets, footprints and schematics for SIR892DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIR892DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIR892DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR892DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIR892DP-T1-GE3 fall under?
The SIR892DP-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIR892DP-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIR892DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIR892DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIR892DP-T1-GE3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SIR892DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIR892DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIR892DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIR892DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.