Status: | Unknown |
---|---|
Series: | SiR466DP |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
3,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
12,000
in stock
|
Buy Now | |
element14
from US$0.47
|
3,635
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.45
|
-
|
Buy Now | |
Avnet Asia
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® power MOSFET |
100 % Rg and UIS tested |
?www.vishay.com/doc?99912 |
Datasheet |
---|
SiR466DP |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Application Note AN821 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
N-Channel 30-V (D-S) Mosfet Rohs Compliant: Yes |Vishay SIR466DP-T1-GE3 | Newark Electronics |
Trans MOSFET N-CH 30V 28A 8-Pin PowerPAK SO T/R | Avnet America |
MOSFET, N CH, 30V, 0.0029OHM, 40A, SOIC | element14 |
Single N-Channel 30 V 3.5 mOhms Surface Mount Power Mosfet - PowerPAK SO-8 | Future Electronics |
N-CH 30V 40A 3,5mOhm PPSO-8 | Rutronik |
N-CH SINGLE 30V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIR466DP-T1-GE3?
Additional datasheets, footprints and schematics for SIR466DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIR466DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIR466DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR466DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIR466DP-T1-GE3 fall under?
The SIR466DP-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIR466DP-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIR466DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIR466DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIR466DP-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for SIR466DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIR466DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIR466DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIR466DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.