Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 50A |
On Resistance Rds(on) | 0.0026ohm |
Transistor Mounting | Surface Mount |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Mosfet, N Channel, 30V, 50A, Powerpak8, Full Reel | Newark Electronics |
Single N-Channel 30 V 0.0031 Ohms Surface Mount Power Mosfet - PowerPAK-SO-8 | Future Electronics |
Trans MOSFET N-CH 30V 29.5A 8-Pin PowerPAK SO T/R | Avnet America |
MOSFET, N-CH, 30V, 50A, POWERPAK8 | Farnell |
Where can I find additional details, specifications and documents for a SIR464DP-T1-GE3.?
Additional datasheets, footprints and schematics for SIR464DP-T1-GE3. are listed on our Part Details page. You can also find images and similar parts to SIR464DP-T1-GE3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIR464DP-T1-GE3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR464DP-T1-GE3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIR464DP-T1-GE3. fall under?
The SIR464DP-T1-GE3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIR464DP-T1-GE3. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIR464DP-T1-GE3. you can contact the distributor directly for product support, shipping queries etc.
Is the SIR464DP-T1-GE3. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SIR464DP-T1-GE3. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for SIR464DP-T1-GE3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIR464DP-T1-GE3. often in real-time on the comparison pages.
What if I can't find stock of SIR464DP-T1-GE3.?
You can fill out our help required form which you can use to request a quote for SIR464DP-T1-GE3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.