Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
62,504
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
62,504
in stock
|
Buy Now | |
element14
from US$0.51
|
62,504
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
36,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.94
|
6,000
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
2,995
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
2,690
in stock
|
Buy Now | |
Avnet America
-
|
51,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
-
|
Buy Now | |
Schukat Electronic
from US$0.54
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0054ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.2V |
Power Dissipation Pd | 5W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Current Id Max | 20.5A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 20V |
Mosfet Transistor, N Channel, 40 A, 40 V, 5400 Ohm, 10 V, 1.2 V Rohs Compliant: Yes |Vishay SIR422DP-T1-GE3 | Newark Electronics |
MOSFET,N CH,DIODE,40V,40A,PPAKSO8 | element14 |
N-CH SINGLE 40V PPAK SO-8 | TTI Europe |
SIR422 Series 40 V 0.0066 Ohm 48 nC Single N-Channel Power Mosfet POWERPAK-SO-8 | Future Electronics |
Trans MOSFET N-CH 40V 20.5A 8-Pin PowerPAK SO T/R | Avnet Asia |
MOSFET, Power, N-Ch, VDSS 40V, RDS(ON) 0.0054Ohm, ID 20A, PowerPak SO-8, -55de | Siliconix / Vishay SIR422DP-T1-GE3 | RS Americas |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH 40V 40A 6.6mOhm PPAK SO-8 | Rutronik |
N-Ch 40V 40A 5,0W 0,0066R PowerPakSO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a SIR422DP-T1-GE3?
Additional datasheets, footprints and schematics for SIR422DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIR422DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIR422DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR422DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIR422DP-T1-GE3 fall under?
The SIR422DP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIR422DP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIR422DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIR422DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIR422DP-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for SIR422DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIR422DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIR422DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIR422DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.