Status: | Unknown |
---|---|
Series: | SIP Series |
RoHS: | Unknown |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 5VDC |
Contact Current DC Max | 10mA |
Product Range | SIP Series |
Switch Type | SIP |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Flat |
Actuator Type | Flush Slide |
Contact Current @ Contact Voltage DC Max | 100mA |
Dielectric Strength VDC | 300VAC |
External Depth | 5mm |
External Width | 17.78mm |
Flammability Rating | UL94V-0 |
Height | 3.2mm |
Lead Spacing | 2.54mm |
No. of Electrical Operations | 500 |
No. of Mechanical Operations | 500 |
No. of Positions | 6Ways |
Operating Force | 7.84N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Pin Configuration | SIL |
Pitch Spacing | 2.54mm |
Switching Current DC Max | 10mA |
Terminal Plating | Tin |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 5VDC |
Contact Current DC Max | 10mA |
Row Pitch | 5.08mm |
RoHS Compliant | Yes |
Switch, Sip, 6 Position, Spst, Flush Slide | Newark Electronics |
SWITCH, SIL, R/A, 6WAY | element14 |
Where can I find additional details, specifications and documents for a SIP-06A?
Additional datasheets, footprints and schematics for SIP-06A are listed on our Part Details page. You can also find images and similar parts to SIP-06A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP-06A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP-06A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP-06A fall under?
The SIP-06A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SIP-06A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP-06A you can contact the distributor directly for product support, shipping queries etc.
Is the SIP-06A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP-06A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SIP-06A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP-06A often in real-time on the comparison pages.
What if I can't find stock of SIP-06A?
You can fill out our help required form which you can use to request a quote for SIP-06A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.