SIHW33N60E-GE3 Transistors by Vishay Intertechnology

MOSFET, N CHANNEL, 600V, 33A, TO-247AD-3

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.03

Distributor Stock
Logo for Farnell
Farnell
from US$5.02
No stock
Buy Now
Logo for element14
element14
from US$4.03
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 600V
Continuous Drain Current Id 33A
On Resistance Rds(on) 0.083ohm
Transistor Mounting Through Hole
Rds(on) Test Voltage Vgs 10V
RoHS Compliant Yes

Alternative Descriptions

Mosfet, N Channel, 600V, 33A, To-247Ad-3 | Newark Electronics
Trans MOSFET N-CH 600V 33A 3-Pin TO-247AD | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIHW33N60E-GE3?

Additional datasheets, footprints and schematics for SIHW33N60E-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHW33N60E-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIHW33N60E-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHW33N60E-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIHW33N60E-GE3 fall under?

The SIHW33N60E-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to SIHW33N60E-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIHW33N60E-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SIHW33N60E-GE3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SIHW33N60E-GE3 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SIHW33N60E-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIHW33N60E-GE3 often in real-time on the comparison pages.

What if I can't find stock of SIHW33N60E-GE3?

You can fill out our help required form which you can use to request a quote for SIHW33N60E-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay