Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.41
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
1,266
in stock
|
Buy Now | |
element14
from US$2.77
|
1,266
in stock
|
Buy Now | |
Farnell
from US$2.79
|
1,266
in stock
|
Buy Now | |
Rutronik
from US$2.94
|
-
|
Buy Now | |
Future Electronics
from US$2.42
|
-
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now | |
TTI Europe
from US$2.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.125ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 390W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | D Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Mosfet Transistor, N Channel, 30 A, 500 V, 0.125 Ohm, 10 V, 3 V Rohs Compliant: Yes |Vishay SIHG32N50D-GE3 | Newark Electronics |
MOSFET, N-CH, 500V, 30A, TO-247AC | element14 |
MOSFET N-Ch 500V 30A Low Cap. TO247AC | RS |
N-CH 550V 30A 150mOhm TO-247AC | Rutronik |
N Channel 500 V 150 mO 390 W Flange Mount Power Mosfet - TO-247AC-3 | Future Electronics |
Trans MOSFET N-CH 500V 30A 3-Pin TO-247AC | Avnet America |
N-CH SINGLE 500V TO-247AC | TTI Europe |
Where can I find additional details, specifications and documents for a SIHG32N50D-GE3?
Additional datasheets, footprints and schematics for SIHG32N50D-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHG32N50D-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHG32N50D-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHG32N50D-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHG32N50D-GE3 fall under?
The SIHG32N50D-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHG32N50D-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHG32N50D-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHG32N50D-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHG32N50D-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for SIHG32N50D-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHG32N50D-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIHG32N50D-GE3?
You can fill out our help required form which you can use to request a quote for SIHG32N50D-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.