Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.10
|
4
in stock
|
Buy Now | |
element14
from US$1.68
|
1,260
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
1,247
in stock
|
Buy Now | |
Farnell
from US$1.60
|
1,247
in stock
|
Buy Now | |
Future Electronics
from US$1.40
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.11
|
487
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
38
in stock
|
Buy Now | |
RS Americas
from US$2.33
|
32
in stock
|
Buy Now | |
EBV Elektronik
-
|
375
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
TTI Europe
from US$1.47
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.225ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 292W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 20A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 30V |
MOSFET, N-CH, 500V, 20A, TO247 | element14 |
Mosfet, N Channel, 500V, 20A, To-247Ac-3 | Newark Electronics |
SiHG20N50C Series 500 V 20 A 270 mOhm Power MOSFET - TO-247AC | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
SIHG20N50C-E3 N-channel MOSFET Transistor, 20 A, 500 V, 3-Pin TO-247AC | Siliconix / Vishay SIHG20N50C-E3 | RS Americas |
Trans MOSFET N-CH 500V 20A | RS |
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247AC | EBV Elektronik |
N-CH SINGLE 500V TO247AC | TTI Europe |
Where can I find additional details, specifications and documents for a SIHG20N50C-E3?
Additional datasheets, footprints and schematics for SIHG20N50C-E3 are listed on our Part Details page. You can also find images and similar parts to SIHG20N50C-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHG20N50C-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHG20N50C-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHG20N50C-E3 fall under?
The SIHG20N50C-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHG20N50C-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHG20N50C-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHG20N50C-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHG20N50C-E3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SIHG20N50C-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHG20N50C-E3 often in real-time on the comparison pages.
What if I can't find stock of SIHG20N50C-E3?
You can fill out our help required form which you can use to request a quote for SIHG20N50C-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.