Status: | Unknown |
---|---|
Series: | SiA421DJ |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
3,854
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
3,854
in stock
|
Buy Now | |
element14
from US$0.38
|
3,854
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Datasheet |
---|
SiA421DJ |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Mosfet, P-Ch, 30V, 1A, Sc-70 Rohs Compliant: Yes |Vishay SIA421DJ-T1-GE3 | Newark Electronics |
MOSFET, P-CH, 30V, 1A, SC-70 | element14 |
Single P-Channel 30 V 0.035 Ohms Surface Mount Power Mosfet - PowerPAK SC-70-6L | Future Electronics |
Trans MOSFET P-CH 30V 7.9A 6-Pin PowerPAK SC-70 T/R | Avnet America |
P-CH SINGLE -20V PPAK SC-70 | TTI Europe |
Where can I find additional details, specifications and documents for a SIA421DJ-T1-GE3?
Additional datasheets, footprints and schematics for SIA421DJ-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIA421DJ-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIA421DJ-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIA421DJ-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIA421DJ-T1-GE3 fall under?
The SIA421DJ-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIA421DJ-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIA421DJ-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIA421DJ-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIA421DJ-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for SIA421DJ-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIA421DJ-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIA421DJ-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIA421DJ-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.