Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 20V |
Continuous Drain Current Id | 2.9A |
On Resistance Rds(on) | 0.06ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 4.5V |
RoHS Compliant | Yes |
N-CH SINGLE 20V MICROFOOT | TTI Europe |
Mosfet, N-Ch, 20V, 2.9A, Micro Foot Rohs Compliant: Yes |Vishay SI8824EDB-T2-E1 | Newark Electronics |
MOSFET, N-CH, 20V, 2.9A, MICRO FOOT | element14 |
N-CHANNEL 20-V (D-S) MOSFET | RS |
Trans MOSFET N-CH 30V 2.9A 4-Pin MICRO FOOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a SI8824EDB-T2-E1?
Additional datasheets, footprints and schematics for SI8824EDB-T2-E1 are listed on our Part Details page. You can also find images and similar parts to SI8824EDB-T2-E1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI8824EDB-T2-E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI8824EDB-T2-E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI8824EDB-T2-E1 fall under?
The SI8824EDB-T2-E1 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI8824EDB-T2-E1 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI8824EDB-T2-E1 you can contact the distributor directly for product support, shipping queries etc.
Is the SI8824EDB-T2-E1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI8824EDB-T2-E1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SI8824EDB-T2-E1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI8824EDB-T2-E1 often in real-time on the comparison pages.
What if I can't find stock of SI8824EDB-T2-E1?
You can fill out our help required form which you can use to request a quote for SI8824EDB-T2-E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.