Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,885
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 7.7A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.025ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -600mV |
Power Dissipation Pd | 2.7W |
Transistor Case Style | MICRO FOOT |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet, P Ch, -30V, -7.7A, Micro Foot-4, Full Reel | Newark Electronics |
-30V 7.7A 0.031 Ohm P-ch MICRO FOOT 1.6 x 1.6 | Future Electronics |
Trans MOSFET P-CH 30V 4.9A 4-Pin Micro Foot T/R | Avnet America |
P-CH SINGLE -30V MICROFOOT | TTI Europe |
MOSFET, P-CH, 30V, 7.7A, MFOOT | Farnell |
Where can I find additional details, specifications and documents for a SI8487DB-T1-E1?
Additional datasheets, footprints and schematics for SI8487DB-T1-E1 are listed on our Part Details page. You can also find images and similar parts to SI8487DB-T1-E1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI8487DB-T1-E1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI8487DB-T1-E1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI8487DB-T1-E1 fall under?
The SI8487DB-T1-E1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI8487DB-T1-E1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI8487DB-T1-E1 you can contact the distributor directly for product support, shipping queries etc.
Is the SI8487DB-T1-E1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI8487DB-T1-E1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for SI8487DB-T1-E1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI8487DB-T1-E1 often in real-time on the comparison pages.
What if I can't find stock of SI8487DB-T1-E1?
You can fill out our help required form which you can use to request a quote for SI8487DB-T1-E1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.