Status: | Unknown |
---|---|
Series: | Si7848BDP |
RoHS: | Unknown |
Prices starting from US$0.67
TrenchFET® power MOSFET |
100 % Rg and UIS tested |
Datasheet |
---|
Si7848BDP |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Application Note AN821 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Single N-Channel 40 V 0.009 Ohm SMT TrenchFET Power Mosfet - PowerPAK SO-8 | Future Electronics |
Trans MOSFET N-CH 40V 16A 8-Pin PowerPAK SO T/R | Avnet America |
N Channel Mosfet, 40V, 47A, Soic | Newark Electronics |
N-CH SINGLE 40V PPAKSO8 | TTI Europe |
MOSFET, N CH, 40V, 47A, POWERPAK | Farnell |
Where can I find additional details, specifications and documents for a SI7848BDP-T1-GE3?
Additional datasheets, footprints and schematics for SI7848BDP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7848BDP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7848BDP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7848BDP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7848BDP-T1-GE3 fall under?
The SI7848BDP-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7848BDP-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7848BDP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7848BDP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7848BDP-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for SI7848BDP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7848BDP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7848BDP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7848BDP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.