Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
28,022
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
84,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
28,022
in stock
|
Buy Now | |
element14
from US$1.35
|
28,022
in stock
|
Buy Now | |
RS
from US$1.67
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.50
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$1.59
|
3,000
in stock
|
Buy Now | |
Conrad
from US$4.67
|
25
in stock
|
Buy Now | |
Rutronik
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
TTI Europe
from US$1.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Drain Source Voltage Vds | 100V |
Continuous Drain Current Id | 28A |
On Resistance Rds(on) | 0.033ohm |
Transistor Mounting | Surface Mount |
Threshold Voltage Vgs | 3V |
RoHS Compliant | No |
Si7489DP Series 100 V 0.041 Ohm SMT P-Channel MOSFET - PowerPAK SO-8 | Future Electronics |
Mosfet, P Ch, 100V, 28A, Powerpak | Newark Electronics |
MOSFET, P CH, 100V, 28A, POWERPAK | element14 |
P-Ch PowerPAK SO-8 100V 41mohm @ 10V | RS |
P-Ch 100V 28A 5,2W 0,041R PowerPakSO8 | Schukat Electronic |
Cut-off voltage U(DSS): -100 V | Conrad |
P-CH -100V -28A 41mOhm PPSO-8 | Rutronik |
Trans MOSFET P-CH 100V 7.8A 8-Pin PowerPAK SO T/R | Avnet America |
P-CH SINGLE -100V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI7489DP-T1-GE3.?
Additional datasheets, footprints and schematics for SI7489DP-T1-GE3. are listed on our Part Details page. You can also find images and similar parts to SI7489DP-T1-GE3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7489DP-T1-GE3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7489DP-T1-GE3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7489DP-T1-GE3. fall under?
The SI7489DP-T1-GE3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7489DP-T1-GE3. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7489DP-T1-GE3. you can contact the distributor directly for product support, shipping queries etc.
Is the SI7489DP-T1-GE3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7489DP-T1-GE3. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SI7489DP-T1-GE3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7489DP-T1-GE3. often in real-time on the comparison pages.
What if I can't find stock of SI7489DP-T1-GE3.?
You can fill out our help required form which you can use to request a quote for SI7489DP-T1-GE3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.