Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.58
|
19,700
in stock
|
Buy Now | |
element14
from US$1.67
|
19,700
in stock
|
Buy Now | |
Rutronik
from US$1.64
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.22
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
1,075
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
TTI Europe
from US$1.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 18.6A |
Drain Source Voltage Vds | -40V |
On Resistance Rds(on) | 0.0075ohm |
Rds(on) Test Voltage Vgs | 20V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 1.9W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | -18.6A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Rise Time | 25ns |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 40V |
Voltage Vgs Max | -3V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 3V |
Voltage Vgs th Min | 1V |
MOSFET, P | element14 |
P-CH 40V 18,6A 7,5mOhm PPAK | Rutronik |
Single P-Channel 40 V 0.0092 Ohms Surface Mount Power Mosfet - PowerPAK-SO-8 | Future Electronics |
Mosfet Transistor, P Channel, 18.6 A, -40 V, 0.0075 Ohm, 20 V, -3 V Rohs Compliant: Yes |Vishay SI7463DP-T1-E3 | Newark Electronics |
Trans MOSFET P-CH 40V 11A 8-Pin PowerPAK SO T/R | Avnet America |
P-CH SINGLE -40V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI7463DP-T1-E3?
Additional datasheets, footprints and schematics for SI7463DP-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI7463DP-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7463DP-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7463DP-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7463DP-T1-E3 fall under?
The SI7463DP-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7463DP-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7463DP-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7463DP-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7463DP-T1-E3 have stock available?
Authorised distributors including element14, Farnell, Rutronik, Future Electronics and Newark Electronics have stock available or on a lead time for SI7463DP-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7463DP-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI7463DP-T1-E3?
You can fill out our help required form which you can use to request a quote for SI7463DP-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.