Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
130
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
96,000
in stock
|
Buy Now | |
Farnell
from US$0.68
|
18,856
in stock
|
Buy Now | |
element14
from US$1.02
|
18,750
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
8,253
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
2,795
in stock
|
Buy Now | |
CoreStaff
from US$0.85
|
2,280
in stock
|
Buy Now | |
Rutronik
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$1.36
|
-
|
Buy Now | |
Avnet Asia
from US$1.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -13.2A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.119ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 52W |
Transistor Case Style | PowerPAK 1212 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -50°C |
Single P-Channel 100 V 0.134 Ohms Surface Mount Power Mosfet - PowerPAK 1212-8 | Future Electronics |
MOSFET, P CH, -100V, -13.2A, POWERPAK | Farnell |
P-CH SINGLE -100V PPAK 1212-8 | TTI Europe |
Mosfet, P-Ch, 100V, 13.2A, 150Deg C, 52W | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-Ch PowerPAK 1212-8 100V 113mohm @ 10V | RS |
P-CH 100V 13A 119mOhm PPAK1212 | Rutronik |
Trans MOSFET P-CH 100V 3.5A 8-Pin PowerPAK 1212 T/R | Avnet America |
100V 13.2A 52W 134mohm @ 10V | Siliconix / Vishay SI7113DN-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI7113DN-T1-GE3?
Additional datasheets, footprints and schematics for SI7113DN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7113DN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7113DN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7113DN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7113DN-T1-GE3 fall under?
The SI7113DN-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7113DN-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7113DN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7113DN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7113DN-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Farnell, element14, TTI Europe and Newark Electronics have stock available or on a lead time for SI7113DN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7113DN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7113DN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7113DN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.