Status: | Unknown |
---|---|
Series: | Si7108DN |
RoHS: | Unknown |
Prices starting from US$0.72
Datasheet |
---|
Si7108DN |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
AN822 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
N-Ch 20-V (D-S) Fast Switching Mosfet Rohs Compliant: Yes |Vishay SI7108DN-T1-GE3 | Newark Electronics |
Trans MOSFET N-CH 20V 14A 8-Pin PowerPAK 1212 T/R | Avnet America |
N-Channel 20 V 3.8 W 4.9 mohm SMT Fast Switching Mosfet - PowerPAK 1212-8 | Future Electronics |
N CHANNEL MOSFET, 20V, 22A POWERPAK | element14 |
MOSFET, N CH, 20V, 14A, POWERPAK 1212 | Farnell |
Where can I find additional details, specifications and documents for a SI7108DN-T1-GE3?
Additional datasheets, footprints and schematics for SI7108DN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI7108DN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI7108DN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI7108DN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI7108DN-T1-GE3 fall under?
The SI7108DN-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI7108DN-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI7108DN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI7108DN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI7108DN-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, Future Electronics and element14 have stock available or on a lead time for SI7108DN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI7108DN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI7108DN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI7108DN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.