Status: | Unknown |
---|---|
Series: | Si4840BDY |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
4,460
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
92,500
in stock
|
Buy Now | |
element14
from US$0.69
|
14,553
in stock
|
Buy Now | |
Farnell
from US$0.66
|
14,553
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
11,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
7,500
in stock
|
Buy Now | |
RS Americas
from US$1.04
|
510
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
from US$0.99
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TrenchFET® power MOSFET |
100 % Rg and UIS tested |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si4840BDY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
PACK-0007-6 |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
Tech Tip |
---|
Specification Comparison |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
N-CH SINGLE 40V SO-8 | TTI Europe |
MOSFET, N CH, 40V, 0.0074OHM, 19A, SOIC | element14 |
N-Ch 40V 19A 2,5W 0,009R SO8 | Schukat Electronic |
N-Channel 40-V (D-S) Mosfet Rohs Compliant: No |Vishay SI4840BDY-T1-GE3 | Newark Electronics |
Trans MOSFET N-CH 40V 12.4A 8-Pin SOIC N T/R | Avnet America |
MOSFET N-Channel 40V 10A SOIC8 | RS |
MOSFET, Power, N-Ch, VDSS 40V, RDS(ON) 0.0075Ohm, ID 10A, SO-8, PD 1.56W, VGS +/ | Siliconix / Vishay SI4840BDY-T1-GE3 | RS Americas |
N-CH 40V 19A 9mOhm SO-8 | Rutronik |
N-Channel 40 V 0.009 Ohm 6 W Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a SI4840BDY-T1-GE3?
Additional datasheets, footprints and schematics for SI4840BDY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4840BDY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4840BDY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4840BDY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4840BDY-T1-GE3 fall under?
The SI4840BDY-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4840BDY-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4840BDY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4840BDY-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4840BDY-T1-GE3 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Schukat Electronic and Newark Electronics have stock available or on a lead time for SI4840BDY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4840BDY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4840BDY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4840BDY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.