Status: | Unknown |
---|---|
Series: | Si4812BDY |
RoHS: | Compliant |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si4812BDY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
PACK-0007-6 |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
MOSFET, N-CH, 30V, 7.3A, SOIC-8 | Farnell |
N Channel Mosfet, 30V, 9.5A, Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a SI4812BDY-T1-E3?
Additional datasheets, footprints and schematics for SI4812BDY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI4812BDY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4812BDY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4812BDY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4812BDY-T1-E3 fall under?
The SI4812BDY-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4812BDY-T1-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4812BDY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4812BDY-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI4812BDY-T1-E3 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SI4812BDY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4812BDY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI4812BDY-T1-E3?
You can fill out our help required form which you can use to request a quote for SI4812BDY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.