Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.1A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.082ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 2W |
Transistor Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | 3.2A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 20V |
N Channel Mosfet, 60V, 4.1A, Tsop | Newark Electronics |
N-Channel 60 V 100 mOhm 7.1 nC Surface Mount Mosfet - TSOP-6 | Future Electronics |
Trans MOSFET N-CH 60V 3.2A 6-Pin TSOP T/R | Avnet America |
60V 4.1A 3.3W 100mohm @ 10V | Siliconix / Vishay SI3458BDV-T1-E3 | RS Americas |
N-CH SINGLE 60V TSOP-6 | TTI Europe |
MOSFET,N CH,60V,4.1A,TSOP-6 | Farnell |
Where can I find additional details, specifications and documents for a SI3458BDV-T1-E3?
Additional datasheets, footprints and schematics for SI3458BDV-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI3458BDV-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI3458BDV-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3458BDV-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI3458BDV-T1-E3 fall under?
The SI3458BDV-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI3458BDV-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI3458BDV-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI3458BDV-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI3458BDV-T1-E3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SI3458BDV-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI3458BDV-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI3458BDV-T1-E3?
You can fill out our help required form which you can use to request a quote for SI3458BDV-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.