Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
20,384
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
56,162
in stock
|
Buy Now | |
element14
from US$0.40
|
56,162
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.46
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
2,940
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.2A |
Drain Source Voltage Vds | -80V |
On Resistance Rds(on) | 0.216ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 760mW |
Transistor Case Style | TO-236 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
P Channel Mosfet, -80V, 2.2A To-236 | Newark Electronics |
P CHANNEL MOSFET, -80V, 2.2A TO-236 | element14 |
MOSFET, P CH, 80V, 2.2A, TO-236 | Farnell |
Single P-Channel 80 V 0.27 Ohms Surface Mount Power Mosfet - SOT-23 | Future Electronics |
Trans MOSFET P-CH 80V 1.2A 3-Pin TO-236 T/R | Avnet America |
Trans Mosfet P-Ch 80V 1.2A 3-Pin To-236 T/R | Siliconix / Vishay SI2337DS-T1-E3 | RS Americas |
P-CH SINGLE -80V TO236 | TTI Europe |
Where can I find additional details, specifications and documents for a SI2337DS-T1-E3?
Additional datasheets, footprints and schematics for SI2337DS-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI2337DS-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2337DS-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2337DS-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2337DS-T1-E3 fall under?
The SI2337DS-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2337DS-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2337DS-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2337DS-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2337DS-T1-E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SI2337DS-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2337DS-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI2337DS-T1-E3?
You can fill out our help required form which you can use to request a quote for SI2337DS-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.