Status: | Unknown |
---|---|
Series: | Si2325DS |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
4,129
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
9,000
in stock
|
Buy Now | |
element14
from US$2.19
|
4,129
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now |
Application Notes |
---|
AN807 |
Datasheet |
---|
Si2325DS |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
91-5209-x |
PACK-0007-2 |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
P-CH MOSFET SOT-23 150V 1.2OHMS @ 10V LEAD(PB) AND HALOGEN FREE | Future Electronics |
MOSFET, P-CH, -150V, -0.53A, SOT-23-3 | element14 |
P Ch Mosfet, -150V, 690Ma, To-236 | Newark Electronics |
Trans MOSFET P-CH 150V 0.53A 3-Pin SOT-23 T/R | Avnet America |
P-CH -150V -530mA 1,2Ohm SOT-23 | Rutronik |
150V 0.69A 1.25W 1.2ohm @ 10V | Siliconix / Vishay SI2325DS-T1-GE3 | RS Americas |
P-CH SINGLE -150V TO236 | TTI Europe |
Where can I find additional details, specifications and documents for a SI2325DS-T1-GE3?
Additional datasheets, footprints and schematics for SI2325DS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2325DS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2325DS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2325DS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2325DS-T1-GE3 fall under?
The SI2325DS-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2325DS-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2325DS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2325DS-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI2325DS-T1-GE3 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SI2325DS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2325DS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2325DS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2325DS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.