Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
201,000
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
41,095
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
5,995
in stock
|
Buy Now | |
CoreStaff
from US$0.41
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
289
in stock
|
Buy Now | |
Avnet America
-
|
171,000
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Drain Source Voltage Vds | 20V |
Continuous Drain Current Id | 4.7A |
On Resistance Rds(on) | 0.039ohm |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | No |
Si2323DS Series 20 V 3.7 A 39 mOhm Surface Mount P-Channel Mosfet - SOT-23-3 | Future Electronics |
P-CH SINGLE -20V TO236 | TTI Europe |
P Channel Mosfet, -20V, 4.7A To-236 | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 20V 3.7A 3-Pin SOT-23 T/R | Avnet America |
P-CH 20V 4,7A 31mOhm at 4,5V | Rutronik |
MOSFET, P-CHANNEL, 20V, 4.7A, SOT-23 | RS |
MOSFET, Power, P-Ch, VDSS -20V, RDS(ON) 0.031Ohm, ID -3.7A, TO-236 (SOT-23),PD 0.75W | Siliconix / Vishay SI2323DS-T1-E3 | RS Americas |
MOSFET, P, -20V, -4.7A, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a SI2323DS-T1-E3.?
Additional datasheets, footprints and schematics for SI2323DS-T1-E3. are listed on our Part Details page. You can also find images and similar parts to SI2323DS-T1-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2323DS-T1-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2323DS-T1-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2323DS-T1-E3. fall under?
The SI2323DS-T1-E3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2323DS-T1-E3. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2323DS-T1-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the SI2323DS-T1-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2323DS-T1-E3. have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Chip One Stop and CoreStaff have stock available or on a lead time for SI2323DS-T1-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2323DS-T1-E3. often in real-time on the comparison pages.
What if I can't find stock of SI2323DS-T1-E3.?
You can fill out our help required form which you can use to request a quote for SI2323DS-T1-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.