Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
2,920
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
33,000
in stock
|
Buy Now | |
element14
from US$0.27
|
11,228
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
9,369
in stock
|
Buy Now | |
Farnell
from US$0.21
|
9,369
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.30
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
2,997
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -5.3A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.032ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 1.7W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
P-CH SINGLE -20V TO236 | TTI Europe |
MOSFET, P-CH, -20V, -5.3A, SOT-23 | element14 |
Mosfet, P-Ch, -20V, -5.3A, Sot-23 | Newark Electronics |
Trans MOSFET P-CH 20V 4.1A 3-Pin TO-236 T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 20V 4.1A 3-Pin | RS |
P-CH 20V 39mOhm 5,3A SOT-23 | Rutronik |
MOSFET -20V 39MOHM@4.5V -5.3A P-CH G-III | Future Electronics |
SI2323DDS-T1-GE3 P-channel MOSFET Transistor, 4.3 A, 20 V, 3-Pin TO-236 | Siliconix / Vishay SI2323DDS-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI2323DDS-T1-GE3?
Additional datasheets, footprints and schematics for SI2323DDS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2323DDS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2323DDS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2323DDS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2323DDS-T1-GE3 fall under?
The SI2323DDS-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2323DDS-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2323DDS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2323DDS-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2323DDS-T1-GE3 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for SI2323DDS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2323DDS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2323DDS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2323DDS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.