Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.28
|
11,470
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
93,000
in stock
|
Buy Now | |
element14
from US$0.22
|
11,470
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 40V |
Continuous Drain Current Id | 3.9A |
On Resistance Rds(on) | 0.036ohm |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
RoHS Compliant | No |
N-CH SINGLE 40V TO236 | TTI Europe |
N Channel Mosfet, 40V, 3.9A, To-236 | Newark Electronics |
N-CHANNEL 40 V 0.045 Ohm 0.75 W Power Mosfet Surface Mount - SOT-23-3 | Future Electronics |
Trans MOSFET N-CH 40V 3A 3-Pin TO-236 T/R | Avnet America |
N-CHANNEL 40-V (D-S) MOSFET | Siliconix / Vishay SI2318DS-T1-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SI2318DS-T1-E3.?
Additional datasheets, footprints and schematics for SI2318DS-T1-E3. are listed on our Part Details page. You can also find images and similar parts to SI2318DS-T1-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2318DS-T1-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2318DS-T1-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2318DS-T1-E3. fall under?
The SI2318DS-T1-E3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2318DS-T1-E3. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2318DS-T1-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the SI2318DS-T1-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2318DS-T1-E3. have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for SI2318DS-T1-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2318DS-T1-E3. often in real-time on the comparison pages.
What if I can't find stock of SI2318DS-T1-E3.?
You can fill out our help required form which you can use to request a quote for SI2318DS-T1-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.