Status: | Unknown |
---|---|
Series: | Si2312CDS |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
152,492
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
152,492
in stock
|
Buy Now | |
element14
from US$0.17
|
152,492
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
129,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
27,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
4,232
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
48,000
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
TrenchFET® power MOSFET |
100% Rg tested |
Application Notes |
---|
AN807 |
Datasheet |
---|
Si2312CDS |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
91-5209-x |
PACK-0007-2 |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Mosfet,n Ch,20V,6A,diode,sot23 | Newark Electronics |
MOSFET,N CH,20V,6A,DIODE,SOT23 | element14 |
Single N-Channel 20 V 31.8 mO 8.8 nC Surface Mount Mosfet - SOT-23 | Future Electronics |
N-CH SINGLE 20V TO236 | TTI Europe |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 20V 5A 3-Pin SOT-23 T/R | Avnet America |
N-CHANNEL-FET 5,6A 20V SOT23 | Rutronik |
MOSFET N-CH 20V 6A SOT-23 | Siliconix / Vishay SI2312CDS-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI2312CDS-T1-GE3?
Additional datasheets, footprints and schematics for SI2312CDS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2312CDS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2312CDS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2312CDS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2312CDS-T1-GE3 fall under?
The SI2312CDS-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2312CDS-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2312CDS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2312CDS-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI2312CDS-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for SI2312CDS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2312CDS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2312CDS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2312CDS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.