Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
13,666
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
36,000
in stock
|
Buy Now | |
element14
from US$0.22
|
13,666
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
13,215
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.9A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.025ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 850mV |
Power Dissipation Pd | 750mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Single N-Channel 20 V 0.031 Ohms Surface Mount Power Mosfet - SOT-23 | Future Electronics |
MOSFET, N-CH, 20V, 3.9A, SOT-23-3 | element14 |
N Channel Mosfet | Newark Electronics |
N-CH SINGLE 20V TO236 | TTI Europe |
Trans MOSFET N-CH 20V 3.9A 3-Pin TO-236 T/R | Avnet America |
N-CHANNEL 20-V (D-S) MOSFET | Siliconix / Vishay SI2312BDS-T1-E3 | RS Americas |
N-CHANNEL-FET 4,6A 20V SOT23 | Rutronik |
Where can I find additional details, specifications and documents for a SI2312BDS-T1-E3?
Additional datasheets, footprints and schematics for SI2312BDS-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI2312BDS-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2312BDS-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2312BDS-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2312BDS-T1-E3 fall under?
The SI2312BDS-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2312BDS-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2312BDS-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2312BDS-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2312BDS-T1-E3 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for SI2312BDS-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2312BDS-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI2312BDS-T1-E3?
You can fill out our help required form which you can use to request a quote for SI2312BDS-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.