Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.15
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
55,837
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
55,787
in stock
|
Buy Now | |
element14
from US$0.17
|
55,787
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
9,000
in stock
|
Buy Now | |
RS
from US$0.18
|
2,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,467
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.3A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.13ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
MSL | - |
Single N-Channel 60 V 156 mOhm Surface Mount Power Mosfet - SOT-23-3 | Future Electronics |
MOSFET, N CHANNEL, 60V, 2.3A, SOT-23-3 | Farnell |
Mosfet, N Channel, 60V, 2.3A, Sot-23-3 | Newark Electronics |
Trans MOSFET N-CH 60V 1.9A 3-Pin SOT-23 T/R | Avnet America |
N-Ch MOSFET SOT-23 60V 130mohm @ 10V - L | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
SI2308BDS-T1-E3 N-channel MOSFET Module, 2.3 A, 60 V, 3-Pin TO-236 | Siliconix / Vishay SI2308BDS-T1-E3 | RS Americas |
N-CH SINGLE 60V TO236 | TTI Europe |
Where can I find additional details, specifications and documents for a SI2308BDS-T1-E3?
Additional datasheets, footprints and schematics for SI2308BDS-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI2308BDS-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2308BDS-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2308BDS-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2308BDS-T1-E3 fall under?
The SI2308BDS-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2308BDS-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2308BDS-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2308BDS-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2308BDS-T1-E3 have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for SI2308BDS-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2308BDS-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI2308BDS-T1-E3?
You can fill out our help required form which you can use to request a quote for SI2308BDS-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.