Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
294,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
45,541
in stock
|
Buy Now | |
element14
from US$0.20
|
45,541
in stock
|
Buy Now | |
Farnell
from US$0.18
|
45,541
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
9,355
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
6,000
in stock
|
Buy Now | |
Micros
from US$0.13
|
2,470
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -3.5A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 73mohm |
Rds(on) Test Voltage Vgs | -10V |
Power Dissipation Pd | 1.1W |
RoHS Compliant | Yes |
Single P-Channel 30 V 88 mOhms Surface Mount Power Mosfet - SOT-23-3 | Future Electronics |
Mosfet, P-Ch, 30V, 3.5A, Sot23 | Newark Electronics |
MOSFET, P-CH, 30V, 3.5A, SOT23 | element14 |
P-CH SINGLE -30V TO236 | TTI Europe |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CH 30V 2,7A 88mOhm SOT23 | Rutronik |
P-MOSFET 30V 3.5A 1.8W 88m&ohm | Micros |
P-Ch MOSFET SOT-23 30V 88mohm @ 10V - Le | RS |
Trans MOSFET P-CH 30V 2.7A 3-Pin SOT-23 T/R | EBV Elektronik |
30V 2.7A 1.8W 88 mohms @ 10V | Siliconix / Vishay SI2307CDS-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI2307CDS-T1-GE3?
Additional datasheets, footprints and schematics for SI2307CDS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2307CDS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2307CDS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2307CDS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2307CDS-T1-GE3 fall under?
The SI2307CDS-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2307CDS-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2307CDS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2307CDS-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI2307CDS-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for SI2307CDS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2307CDS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2307CDS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2307CDS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.