Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
5,946
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
15,000
in stock
|
Buy Now | |
element14
from US$0.29
|
5,946
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
5,345
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.5A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.063ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 750mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
P Channel Mosfet, -30V, 2.5A To-236, Full Reel | Newark Electronics |
Trans MOSFET P-CH 30V 2.5A 3-Pin TO-236 T/R | Avnet America |
Single P-Channel 30 V 0.078 Ohms Surface Mount Power Mosfet - SOT-23 | Future Electronics |
MOSFET, P-CH, -30V, -2.5A, SOT-23-3 | element14 |
MOSFET, Power, P-Ch, VDSS -30V, RDS(ON) 0.063Ohm, ID -2.5A, TO-236 (SOT-23),PD 0.75W | Siliconix / Vishay SI2307BDS-T1-E3 | RS Americas |
P-CH SINGLE -30V TO236 | TTI Europe |
Where can I find additional details, specifications and documents for a SI2307BDS-T1-E3?
Additional datasheets, footprints and schematics for SI2307BDS-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI2307BDS-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2307BDS-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2307BDS-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2307BDS-T1-E3 fall under?
The SI2307BDS-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2307BDS-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2307BDS-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2307BDS-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2307BDS-T1-E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for SI2307BDS-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2307BDS-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI2307BDS-T1-E3?
You can fill out our help required form which you can use to request a quote for SI2307BDS-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.