Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
DIODE, BRIDGE RECT, 3PH, 25A, 1.6KV, SIP | element14 |
Diode, Bridge Rect, 3Ph, 25A, 1.6Kv, Sip | Newark Electronics |
Where can I find additional details, specifications and documents for a SGBJ2516?
Additional datasheets, footprints and schematics for SGBJ2516 are listed on our Part Details page. You can also find images and similar parts to SGBJ2516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGBJ2516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGBJ2516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGBJ2516 fall under?
The SGBJ2516 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SGBJ2516 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGBJ2516 you can contact the distributor directly for product support, shipping queries etc.
Is the SGBJ2516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGBJ2516 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for SGBJ2516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGBJ2516 often in real-time on the comparison pages.
What if I can't find stock of SGBJ2516?
You can fill out our help required form which you can use to request a quote for SGBJ2516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.