Status: | Active |
---|---|
Series: | SG3525 |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
14,385
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
14,830
in stock
|
Buy Now | |
element14
from US$1.26
|
14,572
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
1,739
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DUAL SOURCE/SINK OUTPUT DRIVERS |
LATCHING PWM TO PREVENT MULTIPLE PULSES |
PULSE-BY-PULSE SHUTDOWN |
INTERNAL SOFT-START |
8 TO 35 V OPERATION |
100 Hz TO 500 KHz OSCILLATOR RANGE |
5.1 V REFERENCE TRIMMED TO ± 1 % |
ADJUSTABLE DEADTIME CONTROL |
INPUT UNDERVOLTAGE LOCKOUT WITH HYSTERESIS |
SEPARATE OSCILLATOR SYNC TERMINAL |
Product Specifications |
---|
DS0901 REGULATING PULSE WIDTH MODULATORS |
Application Notes |
---|
AN250 A second-generation IC switch mode controller optimized for high frequency power MOS drive |
Design Notes & Tips |
---|
DT0118 A Procedure for Restoring Bootloader Functionality to the STNRG388A |
Presentations |
---|
Primary side regulation controllers portfolio |
Pwm Ctrl, 500Khz, 0 To 70Deg C | Newark Electronics |
PWM CONTROLLER, 500KHZ, 35V, NSOIC-16 | element14 |
Voltage Mode PWM Controller 500mA 16-Pin SO N | Avnet America |
SG3525 Series 35 V 20 mA PWM Regulating Pulse Width Modulator - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a SG3525AP?
Additional datasheets, footprints and schematics for SG3525AP are listed on our Part Details page. You can also find images and similar parts to SG3525AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG3525AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG3525AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG3525AP fall under?
The SG3525AP is listed under Power Management > AC-DC Converters > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to SG3525AP when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG3525AP you can contact the distributor directly for product support, shipping queries etc.
Is the SG3525AP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SG3525AP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for SG3525AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG3525AP often in real-time on the comparison pages.
What if I can't find stock of SG3525AP?
You can fill out our help required form which you can use to request a quote for SG3525AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.