Status: | Active |
---|---|
Series: | SG3524 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
1,159
in stock
|
Buy Now | |
Farnell
from US$0.86
|
3,396
in stock
|
Buy Now | |
element14
from US$0.99
|
3,395
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
1,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
711
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
706
in stock
|
Buy Now | |
Micros
from US$2.05
|
175
in stock
|
Buy Now | |
Rapid Electronics
from US$2.03
|
115
in stock
|
Buy Now | |
Jameco Electronics
from US$0.99
|
74
in stock
|
Buy Now | |
Schukat Electronic
from US$1.23
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Texas Instruments
from US$0.33
|
-
|
Buy Now | |
Distrelec
from US$1.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
COMPLETE PWM POWER CONTROL CIRCUITRY |
LOW STANDBY CURRENT 8mA TYPICAL |
UNCOMMITTED OUTPUTS FOR SINGLEENDED OR PUSH PULL APPLICATIONS |
1% MAXIMUM TEMPERATURE VARIATION OF REFERENCE VOLTAGE |
OPERATION UP TO 300KHz |
Product Specifications |
---|
DS0103 Regulating pulse width modulators |
Design Notes & Tips |
---|
DT0118 A Procedure for Restoring Bootloader Functionality to the STNRG388A |
Presentations |
---|
Primary side regulation controllers portfolio |
IC, PWM CONTROLLER, 40V, DIP-16 | Farnell |
SG3524 Series 40 V 20 mA PWM Regulating Pulse Width Modulator - DIP-16 | Future Electronics |
Ic, Pwm Controller, 40V, Dip-16 | Newark Electronics |
ST SG3524N Pulse Width Modulator | Rapid Electronics |
PWM-Reg 0,1A 8-40V DIP16 | Schukat Electronic |
Voltage Mode PWM Controller 18V 100mA 16-Pin PDIP Tube | Avnet America |
ST Switching Voltage RegulatorPWM Controller PDIP 50mA | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 5.4V |
Output Current | 100mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 450kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3524 |
Controller Type | PWM |
IC Generic Number | 3524 |
IC Temperature Range | Commercial |
Logic Function Number | 3524 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.1A |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 8V to 40V |
Termination Type | Through Hole |
Voltage mode regulatingPWM IC,SG3524N 5V | RS |
IC: PMIC | Transfer Multisort Elektronik |
Regulating Pulse Width Modulator 100mA 40V 300kHz 0÷70°C | Micros |
40V, Dual 0.05A 450KHz PWM controller with 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a SG3524N?
Additional datasheets, footprints and schematics for SG3524N are listed on our Part Details page. You can also find images and similar parts to SG3524N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG3524N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG3524N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG3524N fall under?
The SG3524N is listed under Power Management > AC-DC Converters > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to SG3524N when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG3524N you can contact the distributor directly for product support, shipping queries etc.
Is the SG3524N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SG3524N have stock available?
Authorised distributors including Farnell, element14, Future Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for SG3524N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG3524N often in real-time on the comparison pages.
What if I can't find stock of SG3524N?
You can fill out our help required form which you can use to request a quote for SG3524N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.