Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0A to 1A |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 34mm |
External Length / Height | 60mm |
External Width | 60mm |
Meter Size/Dimensions | 60mm x 60mm x 34mm |
Panel Cutout Diameter | 51mm |
Analogue Panel Meter, Moving Coil Type, Left Zero Hand, Dc Current, 0A To 1A Rohs Compliant: Yes |Multicomp SD60/0-1A | Newark Electronics |
Where can I find additional details, specifications and documents for a SD60/0-1A?
Additional datasheets, footprints and schematics for SD60/0-1A are listed on our Part Details page. You can also find images and similar parts to SD60/0-1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD60/0-1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD60/0-1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD60/0-1A fall under?
The SD60/0-1A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SD60/0-1A when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD60/0-1A you can contact the distributor directly for product support, shipping queries etc.
Is the SD60/0-1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD60/0-1A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SD60/0-1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD60/0-1A often in real-time on the comparison pages.
What if I can't find stock of SD60/0-1A?
You can fill out our help required form which you can use to request a quote for SD60/0-1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.