Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0A to 3A |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 33mm |
External Length / Height | 45mm |
External Width | 45mm |
Meter Size/Dimensions | 45mm x 45mm x 33mm |
Panel Cutout Diameter | 37mm |
Analogue Panel Meter, Moving Coil Type, Left Zero Hand, Dc Current, 0A To 3A Rohs Compliant: Yes |Multicomp SD38/0-3A | Newark Electronics |
Where can I find additional details, specifications and documents for a SD38/0-3A?
Additional datasheets, footprints and schematics for SD38/0-3A are listed on our Part Details page. You can also find images and similar parts to SD38/0-3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD38/0-3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD38/0-3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD38/0-3A fall under?
The SD38/0-3A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SD38/0-3A when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD38/0-3A you can contact the distributor directly for product support, shipping queries etc.
Is the SD38/0-3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD38/0-3A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SD38/0-3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD38/0-3A often in real-time on the comparison pages.
What if I can't find stock of SD38/0-3A?
You can fill out our help required form which you can use to request a quote for SD38/0-3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.