SD2941-10W STPOWER RF DMOS Transistors by STMicroelectronics

HF/VHF/UHF RF power N-channel MOSFETs

Status: Active
Series: SD2941-10
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SD2941-10 is a gold metalized N-channel MOS field-effect RF power transistor, intended for use in 28 V to 50 V dc large signal applications up to 230 MHz. It offers 25% lower R DS(on) than the industry standard, with 20% higher P SAT than ST's SD2931-10 device. The SD2941-10 is housed in the low thermal M174 non-pedestal package, offering 25% lower thermal resistance than the industry standard, thus rendering it the "best-in-class" transistor for ISM applications, where reliability and ruggedness are critical factor.

Where to Buy

Prices starting from US$59.50

Distributor Stock
Logo for Farnell
Farnell
from US$72.13
485
in stock
Buy Now
Logo for element14
element14
from US$59.50
614
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
125
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$86.62
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$69.86
-
Buy Now
Logo for Avnet America
Avnet America
from US$65.25
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Gold metallization
Excellent thermal stability
Common source configuration
POUT = 175 W min. with 15 dB gain @ 175 MHz, 50 V
POUT = 135 W typ. with 14 dB gain @ 123 MHz, 28 V
Low RDS(on)
Thermally enhanced packaging for lower junction temperatures
In compliance with the 2002/95/EC1 European directive

Alternative Descriptions

RF TRANSISTOR, 130V, 175MHZ, M174 | element14
Transistor RF FET N-CH 130V 20A 175MHz 4-Pin Case M-174 Tray | Avnet Silica
Rf Transistor, 130V, 175Mhz, M174 | Newark Electronics
N-Channel 50 V HF/VHF/UHF RF Power Mosfet - M174 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SD2941-10W?

Additional datasheets, footprints and schematics for SD2941-10W are listed on our Part Details page. You can also find images and similar parts to SD2941-10W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SD2941-10W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD2941-10W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SD2941-10W fall under?

The SD2941-10W is listed under Radio Frequency Transistors > STPOWER RF DMOS Transistors.

Can I view similar or alternative parts?

You can view similar parts to SD2941-10W when available in the STPOWER RF DMOS Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SD2941-10W you can contact the distributor directly for product support, shipping queries etc.

Is the SD2941-10W RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for SD2941-10W have stock available?

Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for SD2941-10W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SD2941-10W often in real-time on the comparison pages.

What if I can't find stock of SD2941-10W?

You can fill out our help required form which you can use to request a quote for SD2941-10W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay