Status: | Unknown |
---|---|
Series: | SD060 Series |
RoHS: | Unknown |
Prices starting from US$0.0406
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
17,210
in stock
|
Buy Now | |
TTI Europe
from US$0.0406
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
17,210
in stock
|
Buy Now | |
element14
from US$0.07
|
17,210
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
3,000
in stock
|
Buy Now | |
Avnet Asia
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 200mA |
Diode Configuration | Single |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 450mV |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 125°C |
Product Range | SD060 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Semiconductor Technology | Si |
.2A 40V SKY 0603 | TTI Europe |
Small Signal Schottky Diode, Single, 40 V, 200 Ma, 450 Mv, 2 A, 125 C Rohs Compliant: Yes |Kyocera Avx SD0603S040S0R2 | Newark Electronics |
DIODE, SCHOTTKY, 0.2A, 40V, SOD-523 | element14 |
SD Series 40 V 0.001 mA Surface Mount Schottky Barrier Diodes | Future Electronics |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Schottky 40V 0.2A 2-Pin Case 0603 | Avnet Asia |
SCHOTTKY 0,2A 40V 0603 (SOD523) | Rutronik |
Where can I find additional details, specifications and documents for a SD0603S040S0R2?
Additional datasheets, footprints and schematics for SD0603S040S0R2 are listed on our Part Details page. You can also find images and similar parts to SD0603S040S0R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD0603S040S0R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD0603S040S0R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD0603S040S0R2 fall under?
The SD0603S040S0R2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD0603S040S0R2 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD0603S040S0R2 you can contact the distributor directly for product support, shipping queries etc.
Is the SD0603S040S0R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD0603S040S0R2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SD0603S040S0R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD0603S040S0R2 often in real-time on the comparison pages.
What if I can't find stock of SD0603S040S0R2?
You can fill out our help required form which you can use to request a quote for SD0603S040S0R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.