Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.65
|
No stock
|
Buy Now | |
Future Electronics
from US$2.90
|
5,200
in stock
|
Buy Now | |
CoreStaff
from US$2.25
|
3,900
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
303
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
-
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
element14
from US$4.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low on-resistance |
Fast switching speed |
Long creepage distance with no center lead |
Simple to drive |
Pb-free lead plating; RoHS compliant |
Drain-source Voltage[V] | 1700 |
---|---|
Drain-source On-state Resistance(Typ.)[mΩ] | 1150 |
Generation | 2nd Gen (Planar) |
Drain Current[A] | 4 |
Total Power Dissipation[W] | 44 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 15.95x18.9 (t=5.2) |
Data Sheet |
---|
SCT2H12NY Data Sheet |
Application Note |
---|
5kW High-Efficiency Fan-less Inverter |
800V Three-Phase Output LLC DC/DC Resonant Converter |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
N-Channel 1700 V 1.5 Ohm Surface Mount SiC Power Mosfet - TO-268-2 | Future Electronics |
Mosfet, N-Ch, 1.7Kv, 4A, To-268 | Newark Electronics |
Trans MOSFET N-CH 1700V 4A 3-Pin TO-268 Emboss T/R | Avnet America |
MOSFET, N-CH, 1.7KV, 4A, TO-268 | element14 |
Where can I find additional details, specifications and documents for a SCT2H12NYTB?
Additional datasheets, footprints and schematics for SCT2H12NYTB are listed on our Part Details page. You can also find images and similar parts to SCT2H12NYTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCT2H12NYTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT2H12NYTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCT2H12NYTB fall under?
The SCT2H12NYTB is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SCT2H12NYTB when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCT2H12NYTB you can contact the distributor directly for product support, shipping queries etc.
Is the SCT2H12NYTB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCT2H12NYTB have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for SCT2H12NYTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCT2H12NYTB often in real-time on the comparison pages.
What if I can't find stock of SCT2H12NYTB?
You can fill out our help required form which you can use to request a quote for SCT2H12NYTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.