SCT2450KEC Semiconductors - Discretes by Rohm

MOSFET 1200V 10A SIC T0-247

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.17

Distributor Stock
Logo for Farnell
Farnell
from US$6.20
No stock
Buy Now
Logo for element14
element14
from US$7.63
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$4.17
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

85W

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 10A
Drain Source Voltage Vds 1.2kV
On Resistance Rds(on) 0.45ohm
Rds(on) Test Voltage Vgs 18V
Threshold Voltage Vgs 4V
Power Dissipation Pd 85W
Transistor Case Style TO-247
No. of Pins 3Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Operating Temperature Min -55°C

Alternative Descriptions

MOSFET, 1200V,10A, SIC, T0-247 | element14
SiC-N-Ch 1200V 10A 85W 0,585R TO247 | Schukat Electronic
Mosfet, N Channel, 1.2Kv, 10A, 0R45, To-247-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCT2450KEC?

Additional datasheets, footprints and schematics for SCT2450KEC are listed on our Part Details page. You can also find images and similar parts to SCT2450KEC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCT2450KEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT2450KEC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCT2450KEC fall under?

The SCT2450KEC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SCT2450KEC when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCT2450KEC you can contact the distributor directly for product support, shipping queries etc.

Is the SCT2450KEC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCT2450KEC have stock available?

Authorised distributors including element14, Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for SCT2450KEC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCT2450KEC often in real-time on the comparison pages.

What if I can't find stock of SCT2450KEC?

You can fill out our help required form which you can use to request a quote for SCT2450KEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay