Status: | Unknown |
---|---|
Series: | SC30 Series |
RoHS: | Unknown |
Product Range | SC30 Series |
---|---|
Inductance | 820µH |
DC Current Rating | 52mA |
DC Resistance Max | 65ohm |
Inductance Tolerance | ± 10% |
Body Diameter | 2.7mm |
Colour | Yellow |
Current Rating | 43mA |
External Length / Height | 7mm |
Inductance Measurement Frequency | 0.79MHz |
Inductor Case Style | Axial Leaded |
Inductor Type | High Frequency / RF |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Q Factor | 30 |
Q Test Frequency | 790kHz |
Self Resonant Frequency Min | 3.8MHz |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 700V |
Voltage Rating VAC | 700V |
Sc30-10-2548-10 820Uh Ammo 500 |Sigmainductors Te Connectivity SC30821KT | Newark Electronics |
RF Choke, High Frequency, 820 uH, 52 mA, 65 Ohm, ± 10, 3.8 MHz | Avnet America |
INDUCTOR, 820UH, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a SC30821KT?
Additional datasheets, footprints and schematics for SC30821KT are listed on our Part Details page. You can also find images and similar parts to SC30821KT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC30821KT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC30821KT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC30821KT fall under?
The SC30821KT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SC30821KT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC30821KT you can contact the distributor directly for product support, shipping queries etc.
Is the SC30821KT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC30821KT have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SC30821KT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC30821KT often in real-time on the comparison pages.
What if I can't find stock of SC30821KT?
You can fill out our help required form which you can use to request a quote for SC30821KT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.