Status: | Unknown |
---|---|
Series: | SC30 Series |
RoHS: | Unknown |
Product Range | SC30 Series |
---|---|
Inductance | 5.6µH |
DC Current Rating | 314mA |
DC Resistance Max | 1.8ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 65MHz |
Body Diameter | 2.7mm |
Colour | Yellow |
Current Rating | 260mA |
External Length / Height | 7mm |
Inductance Measurement Frequency | 7.9MHz |
Inductor Case Style | Axial Leaded |
Inductor Type | High Frequency / RF |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Q Factor | 50 |
Q Test Frequency | 7.9MHz |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 700V |
Voltage Rating VAC | 700V |
Power Inductor, 5.6Uh, 314Ma, 10%, 65Mhz | Newark Electronics |
RF Choke, High Frequency, 5.6 uH, 314 mA, 1.8 Ohm, ± 10, 65 MHz | Avnet America |
INDUCTOR, 5.6UH, AXIAL | Farnell |
Where can I find additional details, specifications and documents for a SC305R6KT?
Additional datasheets, footprints and schematics for SC305R6KT are listed on our Part Details page. You can also find images and similar parts to SC305R6KT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC305R6KT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC305R6KT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC305R6KT fall under?
The SC305R6KT is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SC305R6KT when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC305R6KT you can contact the distributor directly for product support, shipping queries etc.
Is the SC305R6KT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC305R6KT have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SC305R6KT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC305R6KT often in real-time on the comparison pages.
What if I can't find stock of SC305R6KT?
You can fill out our help required form which you can use to request a quote for SC305R6KT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.