Status: | Unknown |
---|---|
Series: | MBRS130LT3G |
RoHS: | Compliant |
Very Low Forward Voltage Drop (0.395 Volts Max @ 1.0 A, TJ = 25 °C) |
Small Compact Surface Mountable Package with J-Bend Leads |
Highly Stable Oxide Passivated Junction |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped in 12 mm Tape and Reel, 2500 units per reel |
Cathode Polarity Band |
Marking: 1BL3 |
Pb-Free Package is Available |
AEC-Q101 Qualified and PPAP Capable |
SBRS8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
---|
SCHOTTKY RECT, AUTO, 30V, 1A, DO214AA | Farnell |
Where can I find additional details, specifications and documents for a SBRS8130LT3G?
Additional datasheets, footprints and schematics for SBRS8130LT3G are listed on our Part Details page. You can also find images and similar parts to SBRS8130LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBRS8130LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBRS8130LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBRS8130LT3G fall under?
The SBRS8130LT3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SBRS8130LT3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBRS8130LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the SBRS8130LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBRS8130LT3G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SBRS8130LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBRS8130LT3G often in real-time on the comparison pages.
What if I can't find stock of SBRS8130LT3G?
You can fill out our help required form which you can use to request a quote for SBRS8130LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.