Status: | Active |
---|---|
Series: | SBRD81045 |
RoHS: | Compliant |
Guarding for Stress Protection |
Low Forward Voltage |
Epoxy Meets UL94, VO at 1/8" |
Short Heat Sink Tab Manufactured - Not Sheared! |
Similar in Size to the Industry Standard TO-220 Package Mechanical Characteristics: |
Case: Epoxy, Molded |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
150°C Operating Junction Temperature |
SBRB and SBRD Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Reverse Battery Protection |
Gate Driving Circuit |
General Converters |
Gasoline Direct Injection |
End Products |
---|
Protection and Free-Wheeling |
Switching Power Supplies, Power Inverters |
Lighting |
Description | SBRD81045 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 45 |
VF Max (V) | 0.84 |
IRM Max (µA) | 100 |
IO(rec) Max (A) | 10 |
IFSM Max (A) | 70 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DPAK-3 |
SCHOTTKY RECT, AEC-Q101, 45V, 10A, TO252 | Farnell |
ON Semi SBRD81045T4G, SMT Schottky Diode, 45V 10A, 3-Pin DPAK | ON Semiconductor SBRD81045T4G | RS Americas |
Sch Barrier Rectifier/Reel Rohs Compliant: Yes |Onsemi SBRD81045T4G | Newark Electronics |
Diode Schottky Diode 45V 10@Tc=135CA 3-Pin DPAK T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SBRD81045T4G?
Additional datasheets, footprints and schematics for SBRD81045T4G are listed on our Part Details page. You can also find images and similar parts to SBRD81045T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBRD81045T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBRD81045T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBRD81045T4G fall under?
The SBRD81045T4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SBRD81045T4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBRD81045T4G you can contact the distributor directly for product support, shipping queries etc.
Is the SBRD81045T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBRD81045T4G have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and EBV Elektronik have stock available or on a lead time for SBRD81045T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBRD81045T4G often in real-time on the comparison pages.
What if I can't find stock of SBRD81045T4G?
You can fill out our help required form which you can use to request a quote for SBRD81045T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.