Status: | Active |
---|---|
Series: | SBE807 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
703
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
703
in stock
|
Buy Now | |
element14
from US$0.16
|
703
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low switching noise |
Low reverse current (VR=16V, IR max=15A) |
Applications |
---|
High frequency rectifi cation (switching regulators, converters, and choppers) |
Description | SBE807 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Dual |
VRRM Min (V) | 30 |
VF Max (V) | 0.53 |
IRM Max (µA) | 15 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 10 |
trr Max (ns) | 10 |
Cj Max (pF) | 27 |
Package Type | CPH-5 |
Diode Schottky Barrier 30V 1A 5-Pin CPH T/R | Avnet Asia |
Schottky Rect, 30V, 1A, Sot-25 | Newark Electronics |
SCHOTTKY RECT, 30V, 1A, SOT-25 | element14 |
Diode Array 2 Independent Schottky 30V 1A Surface Mount SC-74A, SOT-753 | Future Electronics |
Where can I find additional details, specifications and documents for a SBE807-TL-W?
Additional datasheets, footprints and schematics for SBE807-TL-W are listed on our Part Details page. You can also find images and similar parts to SBE807-TL-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBE807-TL-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBE807-TL-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBE807-TL-W fall under?
The SBE807-TL-W is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SBE807-TL-W when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBE807-TL-W you can contact the distributor directly for product support, shipping queries etc.
Is the SBE807-TL-W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBE807-TL-W have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for SBE807-TL-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBE807-TL-W often in real-time on the comparison pages.
What if I can't find stock of SBE807-TL-W?
You can fill out our help required form which you can use to request a quote for SBE807-TL-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.