Status: | Active |
---|---|
Series: | BC847AW |
RoHS: | Compliant |
Prices starting from US$0.0150
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0188
|
20,945
in stock
|
Buy Now | |
Future Electronics
from US$0.0167
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0150
|
20,945
in stock
|
Buy Now | |
element14
from US$0.0199
|
20,945
in stock
|
Buy Now | |
Avnet America
from US$0.0152
|
-
|
Buy Now | |
Avnet Asia
from US$0.0160
|
-
|
Buy Now |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Applications |
---|
ESD Protection |
Data Line Protection |
Steering Logic |
End Products |
---|
Polarity Reversal Protection |
Inductive Load Protection |
Description | BC847AW |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.25 |
IC Cont. (A) | 0.1 |
VCEO Min (V) | 45 |
VCBO (V) | 50 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.7 |
VBE(on) (V) | 0.66 |
hFE Min | 110 |
hFE Max | 220 |
fT Min (MHz) | 100 |
PTM Max (W) | 0.15 |
Package Type | SC-70-3 / SOT-323-3 |
Bipolar Transistors - BJT SSP XSTR SC-70 NPN | Future Electronics |
Transistor, Npn, 45V, 0.1A, Sc-70 | Newark Electronics |
TRANSISTOR, AEC-Q101, NPN, 45V, SC-70 | element14 |
Trans GP BJT NPN 45V 0.1A 3-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SBC847AWT1G?
Additional datasheets, footprints and schematics for SBC847AWT1G are listed on our Part Details page. You can also find images and similar parts to SBC847AWT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBC847AWT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBC847AWT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBC847AWT1G fall under?
The SBC847AWT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SBC847AWT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBC847AWT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBC847AWT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBC847AWT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SBC847AWT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBC847AWT1G often in real-time on the comparison pages.
What if I can't find stock of SBC847AWT1G?
You can fill out our help required form which you can use to request a quote for SBC847AWT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.