Status: | Active |
---|---|
Series: | BAT54XV2 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Avnet America
from US$0.07
|
45,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
240
in stock
|
Buy Now | |
Avnet Silica
-
|
381,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Lower forward voltage (VF) |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Reduces conduction loss |
Applications |
---|
Highspeed switching |
End Products |
---|
General use |
Description | BAT54XV2 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.32 |
IRM Max (µA) | 2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 0.6 |
trr Max (ns) | 5 |
Cj Max (pF) | 10 |
Package Type | SOD-523-2 |
Diode Schottky 30V 0.2A 2-Pin SOD-523 T/R | Avnet America |
MISCELLANEOUS MOSFETS | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky, Aec-Q101, 30V, Sod-523 | Newark Electronics |
BAT54XV2T1G Series 30 V 600 mA Surface Mount Schottky Barrier Diode - SOD-523 | Future Electronics |
Where can I find additional details, specifications and documents for a SBAT54XV2T1G?
Additional datasheets, footprints and schematics for SBAT54XV2T1G are listed on our Part Details page. You can also find images and similar parts to SBAT54XV2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SBAT54XV2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SBAT54XV2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SBAT54XV2T1G fall under?
The SBAT54XV2T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SBAT54XV2T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SBAT54XV2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SBAT54XV2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SBAT54XV2T1G have stock available?
Authorised distributors including Avnet America, Farnell, Transfer Multisort Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for SBAT54XV2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SBAT54XV2T1G often in real-time on the comparison pages.
What if I can't find stock of SBAT54XV2T1G?
You can fill out our help required form which you can use to request a quote for SBAT54XV2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.