Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | SOT-363 |
No. of Pins | 6Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 10A |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Semiconductor Technology | Si |
Diode Schottky 30V 2A 6-Pin MCPH T/R | Avnet America |
Schottky Diode 2A 30V/Reel Rohs Compliant: Yes |Onsemi SB2003M-TL-W | Newark Electronics |
Where can I find additional details, specifications and documents for a SB2003M-TL-W?
Additional datasheets, footprints and schematics for SB2003M-TL-W are listed on our Part Details page. You can also find images and similar parts to SB2003M-TL-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB2003M-TL-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB2003M-TL-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB2003M-TL-W fall under?
The SB2003M-TL-W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SB2003M-TL-W when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB2003M-TL-W you can contact the distributor directly for product support, shipping queries etc.
Is the SB2003M-TL-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SB2003M-TL-W have stock available?
Authorised distributors including Farnell, element14, Avnet America and Newark Electronics have stock available or on a lead time for SB2003M-TL-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB2003M-TL-W often in real-time on the comparison pages.
What if I can't find stock of SB2003M-TL-W?
You can fill out our help required form which you can use to request a quote for SB2003M-TL-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.