Status: | Active |
---|---|
Series: | SB02-09C |
RoHS: | Compliant |
Prices starting from US$0.12
Low forward voltage (VF max=0.7V) |
Fast reverse recovery time (trr max=10ns) |
Low switching noise |
Low leakage current and high reliability due to highly reliable planar structure |
Applications |
---|
High frequency rectifi cation (switching regulators, converters, choppers) |
Description | SB02-09C |
---|---|
Compliance | Pb-free |
Configuration | Single |
VRRM Min (V) | 90 |
VF Max (V) | 0.7 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | 5 |
trr Max (ns) | 10 |
Cj Max (pF) | 10 |
Package Type | SC-59-3 / CP-3 |
Single Schottky Barrier Diode, 90 V, 200 Ma Cp/Reel |Onsemi SB02-09C-TB-E | Newark Electronics |
SB02-09C Series 90 V 50 uA Surface Mount Schottky Barrier Diodes - SOT-23 | Future Electronics |
Diode Schottky 90V 0.2A 3-Pin CP T/R | Avnet America |
SCHOTTKY RECT, 90V, 0.2A, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a SB02-09C-TB-E?
Additional datasheets, footprints and schematics for SB02-09C-TB-E are listed on our Part Details page. You can also find images and similar parts to SB02-09C-TB-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SB02-09C-TB-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SB02-09C-TB-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SB02-09C-TB-E fall under?
The SB02-09C-TB-E is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SB02-09C-TB-E when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SB02-09C-TB-E you can contact the distributor directly for product support, shipping queries etc.
Is the SB02-09C-TB-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SB02-09C-TB-E have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SB02-09C-TB-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SB02-09C-TB-E often in real-time on the comparison pages.
What if I can't find stock of SB02-09C-TB-E?
You can fill out our help required form which you can use to request a quote for SB02-09C-TB-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.